Texas Instruments MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IRSA16T

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2001 is an ultralow-power mixed signal microcontroller with 0.5 KB of Flash memory, 128 bytes of RAM, a 16-bit timer with two capture/compare registers, and an analog comparator, operating from 1.8V to 3.6V. It features five power-saving modes, including standby at 0.5 μA and off-mode RAM retention at 0.1 μA, with wake-up from standby in less than 1 μs. The device is housed in a 16-pin QFN (RSA) package and operates over a temperature range of -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2001 is an ultralow-power mixed signal microcontroller with 0.5 KB of Flash memory, 128 bytes of RAM, a 16-bit timer with two capture/compare registers, and an analog comparator, operating from 1.8V to 3.6V. It features five power-saving modes, including standby at 0.5 μA and off-mode RAM retention at 0.1 μA, with wake-up from standby in less than 1 μs. The device is housed in a 16-pin QFN (RSA) package and operates over a temperature range of -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2001IRSA16T - Texas Instruments
Dallas, TX, United States
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2001IRSA16T
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IRSA16T
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
 - MSP430G2001IRSA16T - Rochester Electronics
Newburyport, MA, United States
MSP430G2001 - Mixed Signal Microcontroller

MSP430G2001 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-MSP430G2001IRSA16TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2001IRSA16TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2001IRSA16T - 789818-MSP430G2001IRSA16T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2001IRSA16T
789818-MSP430G2001IRSA16T
Embedded - Embedded - Microcontrollers - MSP430G2001IRSA16T 789818-MSP430G2001IRSA16T
Manufacturer: Texas Instruments Win Source Part Number: 789818-MSP430G2001IR SA16T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 16-VQFN Exposed Pad Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 512B (512 x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2001 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MSP430G2001IRSARQ1; MSP430G2001IRSAQ1; MAXQ613J-UEI+; MAX31782ETL+; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789818-MSP430G2001IRSA16T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 16-VQFN Exposed Pad
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 512B (512 x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): MSP430G2001IRSARQ1; MSP430G2001IRSAQ1; MAXQ613J-UEI+; MAX31782ETL+;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16MHz 0.5KB VQFN Embedded Microcontroller MCU
685-MSP430G2001IRSA16T
16MHz 0.5KB VQFN Embedded Microcontroller MCU 685-MSP430G2001IRSA16T
16MHz 16b MCU, 0.5KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, VQFN Product overview: MSP430G2001IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 0.5KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IRSA1 6T can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 0.5KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, VQFN Product overview: MSP430G2001IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 0.5KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 0.5KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IRSA16T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2001IRSA16T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2001IRSA16T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2001IRSA16T
IC MCU 16BIT 512B FLASH 16QFN

IC MCU 16BIT 512B FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2001IRSA16T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2001IRSA16T
Embedded - Microcontrollers MSP430G2001IRSA16T
IC MCU 16BIT 512B FLASH 16QFN

IC MCU 16BIT 512B FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2001IRSA16T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2001IRSA16T
Microcontrollers MSP430G2001IRSA16T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 16-QFN (4x4)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2001IRSA16T
16-bit Microcontrollers - MCU MSP430G2001IRSA16T
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2001IRSA16T MSP430G2001IRSA16T 296-MSP430G2001IRSA16TCT-ND 789818-MSP430G2001IRSA16T 685-MSP430G2001IRSA16T MSP430G2001IRSA16T MSP430G2001IRSA16T MSP430G2001IRSA16T MSP430G2001IRSA16T
Product Name MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2001IRSA16T 16MHz 0.5KB VQFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.5120 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details