MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-QFN -40 to 85
MSP430G2211 - Mixed Signal Microcontroller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)
16-bit Microcontrollers - MCU Mixed Signal Micro controller
IC MCU 16BIT 2KB FLASH 16QFN
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2211IRSA16T | MSP430G2211IRSA16T | 296-MSP430G2211IRSA16TTR-ND | MSP430G2211IRSA16T | MSP430G2211IRSA16T | MSP430G2211IRSA16T |
| Product Name | MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |