Texas Instruments MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW427IPMR

Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet
Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters - MSP430FW427IPMR - Texas Instruments
Dallas, TX, United States
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters
MSP430FW427IPMR
MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW427IPMR
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

Buy Now Datasheet
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-MSP430FW427IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430FW427IPMR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430FW427IPMR
16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, UART, 48 GPIO, LQFP Product overview: MSP430FW427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW427IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, UART, 48 GPIO, LQFP Product overview: MSP430FW427IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW427IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FW427IPMR - 1227547-MSP430FW427IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FW427IPMR
1227547-MSP430FW427IPMR
Embedded - Embedded - Microcontrollers - MSP430FW427IPMR 1227547-MSP430FW427IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227547-MSP430FW427I PMR Family Name: MSP430FW427 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; PIC24EP64MC206-E/PT; PIC24EP64MC206T-E/PT ; Introduction Date: August 15, 2010 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227547-MSP430FW427IPMR
Family Name: MSP430FW427
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; PIC24EP64MC206-E/PT; PIC24EP64MC206T-E/PT;
Introduction Date: August 15, 2010
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-15859-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15859-2-ND
Microcontrollers 296-15859-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430FW427IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FW427IPMR
Microcontrollers MSP430FW427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FW427IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FW427IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FW427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430FW427IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FW427IPMR
Microcontrollers MSP430FW427IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FW427IPMR
16-bit Microcontrollers - MCU MSP430FW427IPMR
16-bit Microcontrollers - MCU for Elec Flow Meters

16-bit Microcontrollers - MCU for Elec Flow Meters

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FW427IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FW427IPMR
Embedded - Microcontrollers MSP430FW427IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FW427IPMR 685-MSP430FW427IPMR 1227547-MSP430FW427IPMR 296-15859-2-ND MSP430FW427IPMR MSP430FW427IPMR MSP430FW427IPMR MSP430FW427IPMR MSP430FW427IPMR
Product Name MSP430FW427 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FW427IPMR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers