Texas Instruments MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2352IPW20R

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2352IPW20R is a 16-bit ultra-low-power mixed-signal microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode current draw of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. It includes a 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I²C, and up to 16 capacitive-touch-enabled I/O pins. The device features a 10-bit 200-ksps ADC, an analog comparator, brownout detection, and Spy-Bi-Wire for on-chip emulation. It supports in-system programming without external voltage and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2352IPW20R is a 16-bit ultra-low-power mixed-signal microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode current draw of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. It includes a 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I²C, and up to 16 capacitive-touch-enabled I/O pins. The device features a 10-bit 200-ksps ADC, an analog comparator, brownout detection, and Spy-Bi-Wire for on-chip emulation. It supports in-system programming without external voltage and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2352IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2352IPW20R
MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2352IPW20R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2352IPW20R
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2352IPW20R
16MHz 16b MCU, 4KB Flash, 256B RAM, 8ch 10-bit ADC, SPI/I2C, 20-TSSOP Product overview: MSP430G2352IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2352IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 4KB Flash, 256B RAM, 8ch 10-bit ADC, SPI/I2C, 20-TSSOP Product overview: MSP430G2352IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2352IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2352IPW20R - 081959-MSP430G2352IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2352IPW20R
081959-MSP430G2352IPW20R
Embedded - Embedded - Microcontrollers - MSP430G2352IPW20R 081959-MSP430G2352IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 081959-MSP430G2352IP W20R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081959-MSP430G2352IPW20R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2352IPW20R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2352IPW20R-ND
Microcontrollers MSP430G2352IPW20R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2352IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2352IPW20R
Embedded - Microcontrollers MSP430G2352IPW20R
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85 - 815-MSP430G2352IPW20R - Utmel Electronic Limited
Hong Kong, China
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85
815-MSP430G2352IPW20R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85 815-MSP430G2352IPW20R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Supplier's Site
Microcontrollers - MSP430G2352IPW20R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2352IPW20R
Microcontrollers MSP430G2352IPW20R
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2352IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2352IPW20R
Microcontrollers MSP430G2352IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2352IPW20R
16-bit Microcontrollers - MCU MSP430G2352IPW20R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2352IPW20R 685-MSP430G2352IPW20R 081959-MSP430G2352IPW20R MSP430G2352IPW20R-ND MSP430G2352IPW20R 815-MSP430G2352IPW20R MSP430G2352IPW20R MSP430G2352IPW20R MSP430G2352IPW20R
Product Name MSP430G2352 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2352IPW20R Microcontrollers Embedded - Microcontrollers MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP -40 to 85 Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.7 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products