Microchip Technology, Inc. Microcontrollers PIC10F200-I/P

Description
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC10F200-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200-I/P-ND
Microcontrollers PIC10F200-I/P-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC10F200-I/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC10F200-I/P
IC MCU 8BIT 384B FLASH 8DIP Product overview: PIC10F200-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH 8DIP Product overview: PIC10F200-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F200-I/P - 275324-PIC10F200-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F200-I/P
275324-PIC10F200-I/P
Embedded - Embedded - Microcontrollers - PIC10F200-I/P 275324-PIC10F200-I/P
Manufacturer: Microchip Technology Win Source Part Number: 275324-PIC10F200-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Family Name: PIC10F200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Alternative Parts (Cross-Reference): PIC10F200-I/OT; PIC10F200-I/OTG; PIC10F200T-I/OT; PIC10F200I/MC; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 275324-PIC10F200-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Family Name: PIC10F200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Alternative Parts (Cross-Reference): PIC10F200-I/OT; PIC10F200-I/OTG; PIC10F200T-I/OT; PIC10F200I/MC;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F200-I/P
8-bit Microcontrollers - MCU PIC10F200-I/P
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp PDIP8

8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp PDIP8

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F200-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F200-I/P
Embedded - Microcontrollers PIC10F200-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC10F200-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F200-I/P
Microcontrollers PIC10F200-I/P
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP

Buy Now Datasheet
8 PIN, 384 B FLASH, 16 RAM, 4 I/O - 70045452 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 384 B FLASH, 16 RAM, 4 I/O
70045452
8 PIN, 384 B FLASH, 16 RAM, 4 I/O 70045452
Features: Standard Flash Memory 500 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP™ (In Circuit Serial Programming™)

Features:

  • Standard Flash Memory
  • 500 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP™ (In Circuit Serial Programming™)
Supplier's Site
Microcontrollers - PIC10F200-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F200-I/P
Microcontrollers PIC10F200-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F200-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F200-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F200-I/P
IC MCU 8BIT 384B FLASH 8DIP

IC MCU 8BIT 384B FLASH 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC10F200-I/P-ND 685-PIC10F200-I/P 275324-PIC10F200-I/P PIC10F200-I/P PIC10F200-I/P PIC10F200-I/P 70045452 PIC10F200-I/P PIC10F200-I/P
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F200-I/P 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 8 PIN, 384 B FLASH, 16 RAM, 4 I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0160 KB 0.0160 KB 0.3840 KB 0.0160 KB 0.0160 KB 0.0160 KB 16 KB
ROM 0.3840 KB
ROM Type Flash Flash; Flash Flash; FLASH EEPROM; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details