Texas Instruments MSP430G2201-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications MSP430G2201IRSARQ1

Description
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 16-QFN -40 to 85
Request a Quote
Description
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2201-Q1 is an automotive-grade, ultra-low-power microcontroller with a 16-bit RISC CPU, 2 kB of flash memory, and 128 B of RAM. It is housed in a 16-pin QFN package measuring 4 mm × 4 mm and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports five power-saving modes, including 0.1 µA RAM retention in off mode, and wakes from standby in less than 1 µs. It features a 16-bit Timer_A with two capture/compare registers, a brownout detector, and 10 I/O pins. The part is qualified for automotive applications and meets AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

The MSP430G2201-Q1 is an automotive-grade, ultra-low-power microcontroller with a 16-bit RISC CPU, 2 kB of flash memory, and 128 B of RAM. It is housed in a 16-pin QFN package measuring 4 mm × 4 mm and operates over a supply voltage range of 1.8 V to 3.6 V. The device supports five power-saving modes, including 0.1 µA RAM retention in off mode, and wakes from standby in less than 1 µs. It features a 16-bit Timer_A with two capture/compare registers, a brownout detector, and 10 I/O pins. The part is qualified for automotive applications and meets AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2201-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications - MSP430G2201IRSARQ1 - Texas Instruments
Dallas, TX, United States
MSP430G2201-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications
MSP430G2201IRSARQ1
MSP430G2201-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications MSP430G2201IRSARQ1
MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 16-QFN -40 to 85

MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 16-QFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2201IRSARQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2201IRSARQ1-ND
Microcontrollers MSP430G2201IRSARQ1-ND
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2201IRSARQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2201IRSARQ1
Embedded - Microcontrollers MSP430G2201IRSARQ1
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2201IRSARQ1
16-bit Microcontrollers - MCU MSP430G2201IRSARQ1
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps

Buy Now Datasheet
Microcontrollers - MSP430G2201IRSARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2201IRSARQ1
Microcontrollers MSP430G2201IRSARQ1
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2201IRSARQ1 MSP430G2201IRSARQ1-ND MSP430G2201IRSARQ1 MSP430G2201IRSARQ1 MSP430G2201IRSARQ1
Product Name MSP430G2201-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz
RAM 0.1280 KB 0.1280 KB
ROM 2 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers