MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
MSP430G2412 - Mixed Signal Microcontroller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 16-QFN (4x4)
IC MCU 16BIT 8KB FLASH 16QFN
16-bit Microcontrollers - MCU Mixed Signal Micro controller
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2412IRSA16T | 296-MSP430G2412IRSA16TTR-ND | MSP430G2412IRSA16T | MSP430G2412IRSA16T | MSP430G2412IRSA16T | MSP430G2412IRSA16T |
| Product Name | MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |