The PIC10F202-I/MC is an 8-bit microcontroller featuring a high-performance RISC CPU with a 4 MHz internal clock and a 1 µs instruction cycle. It supports 512 words of program memory and 24 bytes of data memory, along with four I/O pins, three of which have individual direction control. The device includes a 2-level deep hardware stack and supports various addressing modes, making it versatile for different applications. Key features include a factory-calibrated 4 MHz precision internal oscillator, In-Circuit Serial Programming (ICSP), and In-Circuit Debugging (ICD) support. It also has built-in power management features such as Power-on Reset (POR), a Device Reset Timer (DRT), and a Watchdog Timer (WDT) with a dedicated on-chip RC oscillator. The microcontroller operates with low power consumption, drawing less than 175 µA at 2V and 4 MHz, and features a standby current of only 100 nA. The PIC10F202-I/MC is suitable for a wide range of applications due to its low operating voltage range of 2.0V to 5.5V and its extended temperature range of -40°C to +125°C. Its low-power, high-speed flash technology ensures a flash endurance of 100,000 write cycles and over 40 years of data retention. This microcontroller is ideal for projects requiring efficient performance in compact designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1237732-PIC10F202-I/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 768B FLASH 8DFN Product overview: PIC10F202-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202-I/MC can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 0.75KB Fl 24B RAM
IC MCU 8BIT 768B FLASH 8DFN
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 768B FLASH 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237732-PIC10F202-I/MC | 685-PIC10F202-I/MC | PIC10F202-I/MC-ND | PIC10F202-I/MC | PIC10F202-I/MC | PIC10F202-I/MC | PIC10F202-I/MC |
| Product Name | Embedded - Embedded - Microcontrollers - PIC10F202-I/MC | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0240 KB | 0.0240 KB | 0.0240 KB | 0.0240 KB | |||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Package Type | Other; Tube | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |