Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IRHB32R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2303IRHB32R is a 16-bit RISC microcontroller in a 32-pin VQFN package measuring 5mm × 5mm, designed for ultra-low-power applications with a supply voltage range of 1.8V to 3.6V. It operates in five power-saving modes, including standby at 0.5 µA and off mode with RAM retention at 0.1 µA, and wakes from standby in less than 1 µs. It includes two 16-bit Timer_A modules with three capture/compare registers, a 10-bit 200-ksps ADC with internal reference and autoscan, USCI for UART, SPI, and I2C, up to 24 capacitive-touch-enabled I/O pins, a brownout detector, and Spy-Bi-Wire for on-chip emulation. The device supports serial onboard programming with code protection and operates from -40°C to 85°C. The VQFN-32 package uses a Level-2-260C-1 Year MSL rating and NIPDAU lead finish with a 3000-piece large tape-and-reel configuration.

Datasheet Summary
Powered by GS/AI

The MSP430G2303IRHB32R is a 16-bit RISC microcontroller in a 32-pin VQFN package measuring 5mm × 5mm, designed for ultra-low-power applications with a supply voltage range of 1.8V to 3.6V. It operates in five power-saving modes, including standby at 0.5 µA and off mode with RAM retention at 0.1 µA, and wakes from standby in less than 1 µs. It includes two 16-bit Timer_A modules with three capture/compare registers, a 10-bit 200-ksps ADC with internal reference and autoscan, USCI for UART, SPI, and I2C, up to 24 capacitive-touch-enabled I/O pins, a brownout detector, and Spy-Bi-Wire for on-chip emulation. The device supports serial onboard programming with code protection and operates from -40°C to 85°C. The VQFN-32 package uses a Level-2-260C-1 Year MSL rating and NIPDAU lead finish with a 3000-piece large tape-and-reel configuration.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IRHB32R
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IRHB32R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2303IRHB32R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2303IRHB32R-ND
Microcontrollers MSP430G2303IRHB32R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32R - 811961-MSP430G2303IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32R
811961-MSP430G2303IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32R 811961-MSP430G2303IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 811961-MSP430G2303IR HB32R Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: MSP430G2303 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 811961-MSP430G2303IRHB32R
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: MSP430G2303
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430G2303IRHB32R
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430G2303IRHB32R
16MHz 16-bit MCU, 4KB Flash, 256B SRAM, UART/SPI/I2C, VQFN Product overview: MSP430G2303IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IRHB3 2R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB Flash, 256B SRAM, UART/SPI/I2C, VQFN Product overview: MSP430G2303IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2303IRHB32R
16-bit Microcontrollers - MCU MSP430G2303IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2303IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IRHB32R
Microcontrollers MSP430G2303IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430G2303IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2303IRHB32R
Embedded - Microcontrollers MSP430G2303IRHB32R
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IRHB32R MSP430G2303IRHB32R-ND 811961-MSP430G2303IRHB32R 685-MSP430G2303IRHB32R MSP430G2303IRHB32R MSP430G2303IRHB32R MSP430G2303IRHB32R
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2303IRHB32R 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products