Texas Instruments MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IPW28R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2403 is a 16-bit ultra-low-power mixed-signal microcontroller with 8 KB Flash memory, 256 bytes of RAM, a 10-bit 200-ksps ADC, two 16-bit Timer_A modules, and universal serial communication interfaces supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, consumes 230 µA in active mode at 1 MHz and 2.2 V, and offers standby current of 0.5 µA. The device features five power-saving modes, a 16 MHz calibrated DCO, and a 28-pin TSSOP package measuring 9.7 mm by 4.4 mm, with an operating temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2403 is a 16-bit ultra-low-power mixed-signal microcontroller with 8 KB Flash memory, 256 bytes of RAM, a 10-bit 200-ksps ADC, two 16-bit Timer_A modules, and universal serial communication interfaces supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, consumes 230 µA in active mode at 1 MHz and 2.2 V, and offers standby current of 0.5 µA. The device features five power-saving modes, a 16 MHz calibrated DCO, and a 28-pin TSSOP package measuring 9.7 mm by 4.4 mm, with an operating temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2403IPW28R - Texas Instruments
Dallas, TX, United States
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2403IPW28R
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IPW28R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2403IPW28RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2403IPW28RCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2403IPW28RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318576-MSP430G2403IPW28R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318576-MSP430G2403IPW28R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318576-MSP430G2403IPW28R
Manufacturer: Texas Instruments Win Source Part Number: 1318576-MSP430G2403I PW28R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430G2403IPW 28R,2156-MSP430G2403 IPW28R Base Product Number: MSP430G2403 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318576-MSP430G2403IPW28R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430G2403IPW28R,2156-MSP430G2403IPW28R
Base Product Number: MSP430G2403
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - MSP430G2403IPW28R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430G2403IPW28R
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430G2403IPW28R
16-Bit MCU, 16MHz, 8KB Flash, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2403IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IPW28 R can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 8KB Flash, 512B SRAM, 28-TSSOP, Industrial Product overview: MSP430G2403IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IPW28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2403IPW28R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2403IPW28R
Embedded - Microcontrollers MSP430G2403IPW28R
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2403IPW28R
16-bit Microcontrollers - MCU MSP430G2403IPW28R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2403IPW28R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2403IPW28R
Microcontrollers MSP430G2403IPW28R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2403IPW28R 296-MSP430G2403IPW28RDKR-ND 1318576-MSP430G2403IPW28R MSP430G2403IPW28R 685-MSP430G2403IPW28R MSP430G2403IPW28R MSP430G2403IPW28R MSP430G2403IPW28R
Product Name MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 0.0320 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products