Texas Instruments MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller MSP430G2955IDA38R

Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2955IDA38R - Texas Instruments
Dallas, TX, United States
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2955IDA38R
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller MSP430G2955IDA38R
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2955IDA38R - 846078-MSP430G2955IDA38R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2955IDA38R
846078-MSP430G2955IDA38R
Embedded - Embedded - Microcontrollers - MSP430G2955IDA38R 846078-MSP430G2955IDA38R
Manufacturer: Texas Instruments Win Source Part Number: 846078-MSP430G2955ID A38R Series: MSP430G2xx Features: series Microcontroller IC Package: Reel - TR Number of I/O: 32 Family Name: 430G2955 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-36686-1, MSP430G2955IDA38R-ND , -296-36686-1-ND, 296-36686-1, 296-36686-2, 296-36686-6

Manufacturer: Texas Instruments
Win Source Part Number: 846078-MSP430G2955IDA38R
Series: MSP430G2xx
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 32
Family Name: 430G2955
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-36686-1, MSP430G2955IDA38R-ND, -296-36686-1-ND, 296-36686-1, 296-36686-2, 296-36686-6

Buy Now Datasheet
Microcontrollers - 296-36686-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36686-6-ND
Microcontrollers 296-36686-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-36686-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36686-2-ND
Microcontrollers 296-36686-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-36686-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36686-1-ND
Microcontrollers 296-36686-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 56KB 2KB Embedded Microcontroller MCU
685-MSP430G2955IDA38R
16-bit 16MHz 56KB 2KB Embedded Microcontroller MCU 685-MSP430G2955IDA38R
16MHz 16-Bit MCU, 56KB Flash, 2KB SRAM, 32 I/O, 10-bit ADC, 38-TSSOP Product overview: MSP430G2955IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 56KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 56KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2955IDA38 R can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 56KB Flash, 2KB SRAM, 32 I/O, 10-bit ADC, 38-TSSOP Product overview: MSP430G2955IDA38R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 56KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 56KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2955IDA38R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2955IDA38R
16-bit Microcontrollers - MCU MSP430G2955IDA38R
16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2955IDA38R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2955IDA38R
Embedded - Microcontrollers MSP430G2955IDA38R
IC MCU 16BIT 56KB FLASH 38TSSOP

IC MCU 16BIT 56KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2955IDA38R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2955IDA38R
Microcontrollers MSP430G2955IDA38R
IC MCU 16BIT 56KB FLASH 38TSSOP

IC MCU 16BIT 56KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2955IDA38R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2955IDA38R
Microcontrollers MSP430G2955IDA38R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2955IDA38R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2955IDA38R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2955IDA38R
IC MCU 16BIT 56KB FLASH 38TSSOP

IC MCU 16BIT 56KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2955IDA38R 846078-MSP430G2955IDA38R 296-36686-6-ND 685-MSP430G2955IDA38R MSP430G2955IDA38R MSP430G2955IDA38R MSP430G2955IDA38R MSP430G2955IDA38R MSP430G2955IDA38R
Product Name MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2955IDA38R Microcontrollers 16-bit 16MHz 56KB 2KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details