Manufacturer: Microchip Technology
Win Source Part Number: 1088128-PIC10F222-E/
Packaging: Bulk
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 23 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222-E/OT can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
IC MCU 8BIT 768B FLASH SOT23-6
IC MCU 8BIT 768B FLASH SOT23-6
8-bit Microcontrollers - MCU 768B Flash 23B RAM 4 I/O 8bit ADC
IC MCU 8BIT 768B FLASH SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1088128-PIC10F222-E/OT | PIC10F222-E/OT-ND | 685-PIC10F222-E/OT | PIC10F222-E/OT | PIC10F222-E/OT | PIC10F222-E/OT | PIC10F222-E/OT | PIC10F222-E/OT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC10F222-E/OT | Microcontrollers | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 0.7680 KB | 0.0230 KB | 0.0230 KB | 0.0230 KB | 23 KB | 0.0230 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |