Microchip Technology, Inc. Microcontrollers PIC12C508-04I/SM

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C508-04I/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508-04I/SM-ND
Microcontrollers PIC12C508-04I/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508-04I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508-04I/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 96K3762 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
96K3762
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 96K3762
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; No. of Bits:8bitRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; No. of Bits:8bitRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C508-04I/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508-04I/SM
Embedded - Microcontrollers PIC12C508-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508-04I/SM
8-bit Microcontrollers - MCU PIC12C508-04I/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8 - 536-PIC12C508-04I/SM - Utmel Electronic Limited
Hong Kong, China
Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8
536-PIC12C508-04I/SM
Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8 536-PIC12C508-04I/SM
Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8

Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8

Supplier's Site
Microcontrollers - PIC12C508-04I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508-04I/SM
Microcontrollers PIC12C508-04I/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508-04I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508-04I/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Microcontrollers - PIC12C508-04I/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508-04I/SM
Microcontrollers PIC12C508-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C508-04I/SM-ND 685-PIC12C508-04I/SM 96K3762 PIC12C508-04I/SM PIC12C508-04I/SM 536-PIC12C508-04I/SM PIC12C508-04I/SM PIC12C508-04I/SM PIC12C508-04I/SM
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, PIC12, 4MHZ, SOIC-8 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB
ROM Type OTP EEPROM; EEPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers