Texas Instruments MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW28R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2533IPW28R - Texas Instruments
Dallas, TX, United States
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2533IPW28R
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IPW28R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41341-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41341-2-ND
Microcontrollers 296-41341-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-41341-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41341-1-ND
Microcontrollers 296-41341-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430G2533IPW28R
16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430G2533IPW28R
16MHz 16KB FLASH MCU, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 28-TSSOP Product overview: MSP430G2533IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW28 R can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, 28-TSSOP Product overview: MSP430G2533IPW28R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IPW28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28R - 121889-MSP430G2533IPW28R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28R
121889-MSP430G2533IPW28R
Embedded - Embedded - Microcontrollers - MSP430G2533IPW28R 121889-MSP430G2533IPW28R
Manufacturer: Texas Instruments Win Source Part Number: 121889-MSP430G2533IP W28R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 121889-MSP430G2533IPW28R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2533IPW28R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2533IPW28R
Microcontrollers MSP430G2533IPW28R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2533IPW28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2533IPW28R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2533IPW28R
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2533IPW28R
16-bit Microcontrollers - MCU MSP430G2533IPW28R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2533IPW28R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2533IPW28R
Embedded - Microcontrollers MSP430G2533IPW28R
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2533IPW28R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2533IPW28R
Microcontrollers MSP430G2533IPW28R
IC MCU 16BIT 16KB FLASH 28TSSOP

IC MCU 16BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2533IPW28R 296-41341-2-ND 685-MSP430G2533IPW28R 121889-MSP430G2533IPW28R MSP430G2533IPW28R MSP430G2533IPW28R MSP430G2533IPW28R MSP430G2533IPW28R MSP430G2533IPW28R
Product Name MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers 16MHz 16KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2533IPW28R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers