PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 121345-PIC10F206T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 24 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F206T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F206T-I/OT can be used for catalog matching and distributor lookup.
MCU 8-Bit PIC10F 768byte Flash SOT23-6
MCU 8-Bit PIC10F 768byte Flash SOT23-6
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
IC MCU 8BIT 768B FLASH SOT23-6
MICROCONTROLLER MCU, 8 BIT, PIC10, 4MHZ, SOT-23-6; Product Range:PIC10 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:768Byte; No. of Pins:6Pins; IC Case / Package:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes
IC MCU 8BIT 768B FLASH SOT23-6
IC MCU 8BIT 768B FLASH SOT23-6
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp SOT-23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F206T-I/OTCT-ND | 121345-PIC10F206T-I/OT | 685-PIC10F206T-I/OT | 8237960P | 1652237 | PIC10F206T-I/OT | PIC10F206T-I/OT | 96K3756 | PIC10F206T-I/OT | PIC10F206T-I/OT | 70046211 | PIC10F206T-I/OT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC10F206T-I/OT | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic10, 4Mhz, Sot-23-6; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | MCU, 6 Pin, 513 Flash, 24 RAM, 4 I/O, SOT-23-6 | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.0240 KB | 0.7680 KB | 0.0240 KB | 0.0240 KB | 24 KB | 0.0240 KB | 0.0240 KB | |||||
| ROM | 0.7680 KB | |||||||||||
| ROM Type | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; FLASH | EEPROM; Flash |