Texas Instruments MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2432IPW14

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2432IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 16 KB of Flash memory, 256 bytes of RAM, a 10-bit 200-ksps ADC, one 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and capacitive-touch-enabled I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports wake-up from standby in less than 1 µs. The device is rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2432IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 16 KB of Flash memory, 256 bytes of RAM, a 10-bit 200-ksps ADC, one 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and capacitive-touch-enabled I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports wake-up from standby in less than 1 µs. The device is rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2432IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2432IPW14
MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2432IPW14
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1323059-MSP430G2432IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1323059-MSP430G2432IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers 1323059-MSP430G2432IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1323059-MSP430G2432I PW14 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430G2432 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323059-MSP430G2432IPW14
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430G2432
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - MSP430G2432IPW14 - Rochester Electronics
Newburyport, MA, United States
MSP430G2432 - Mixed Signal Microcontroller

MSP430G2432 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2432IPW14
16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2432IPW14
16MHz 16b MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2432IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2432IPW14 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2432IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2432IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2432IPW14-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2432IPW14-ND
Microcontrollers MSP430G2432IPW14-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2432IPW14
16-bit Microcontrollers - MCU MSP430G2432IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2432IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2432IPW14
Microcontrollers MSP430G2432IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2432IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2432IPW14
Embedded - Microcontrollers MSP430G2432IPW14
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2432IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2432IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2432IPW14
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2432IPW14 1323059-MSP430G2432IPW14 MSP430G2432IPW14 685-MSP430G2432IPW14 MSP430G2432IPW14-ND MSP430G2432IPW14 MSP430G2432IPW14 MSP430G2432IPW14 MSP430G2432IPW14
Product Name MSP430G2432 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products