Texas Instruments MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IPW20

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2452IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2452IPW20
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IPW20
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2452IPW20 - 1227593-MSP430G2452IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2452IPW20
1227593-MSP430G2452IPW20
Embedded - Embedded - Microcontrollers - MSP430G2452IPW20 1227593-MSP430G2452IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1227593-MSP430G2452I PW20 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227593-MSP430G2452IPW20
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
 - MSP430G2452IPW20 - Rochester Electronics
Newburyport, MA, United States
MSP430G2452 - Mixed Signal Microcontroller

MSP430G2452 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - 296-33462-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33462-5-ND
Microcontrollers 296-33462-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2452IPW20
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2452IPW20
16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 8-ch ADC, SPI/I2C, 20-TSSOP Product overview: MSP430G2452IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IPW20 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 8-ch ADC, SPI/I2C, 20-TSSOP Product overview: MSP430G2452IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2452IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2452IPW20
Microcontrollers MSP430G2452IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2452IPW20
16-bit Microcontrollers - MCU MSP430G2452IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2452IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2452IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2452IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments - 42AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments
42AH1888
Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments 42AH1888
MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430G2452IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2452IPW20
Embedded - Microcontrollers MSP430G2452IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2452IPW20 1227593-MSP430G2452IPW20 MSP430G2452IPW20 296-33462-5-ND 685-MSP430G2452IPW20 MSP430G2452IPW20 MSP430G2452IPW20 MSP430G2452IPW20 42AH1888 MSP430G2452IPW20
Product Name MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2452IPW20 Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-20; Product Range Texas Instruments Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details