The MSP430G2544IDA38 is a 16-bit ultra-low-power mixed-signal microcontroller in a 38-pin TSSOP package measuring 12.5 mm by 6.2 mm, featuring 16 KB of Flash memory, 512 B of RAM, a 10-bit 200-ksps ADC with internal reference, two 16-bit timers, a universal serial communication interface supporting UART, I2C, and SPI, and operation from 1.8 V to 3.6 V with active-mode current of 270 µA at 1 MHz and 2.2 V.
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP
IC MCU 16BIT 16KB FLASH 38TSSOP
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
IC MCU 16BIT 16KB FLASH 38TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 38-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2544IDA38 | MSP430G2544IDA38-ND | MSP430G2544IDA38 | MSP430G2544IDA38 | MSP430G2544IDA38 | MSP430G2544IDA38 |
| Product Name | MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 12x10b | ||||
| RAM | 0.5000 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |