Microchip Technology, Inc. 8-bit 8BIT SOT23 Embedded Microcontroller MCU PIC10LF320-I/OT

Description
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10LF320-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10LF320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354072-PIC10LF320-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1354072-PIC10LF320-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1354072-PIC10LF320-I/OT
Win Source Part Number: 1354072-PIC10LF320-I /OT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 10F Package: Bulk Product Status: Obsolete Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: PIC10LF320 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991B1A Speed: 16MHz Number of I/O: 3 Core Processor: PIC Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH RAM Size: 64 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 3x8b Oscillator Type: Internal

Win Source Part Number: 1354072-PIC10LF320-I/OT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 10F
Package: Bulk
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: PIC10LF320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Speed: 16MHz
Number of I/O: 3
Core Processor: PIC
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 448B (256 x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 3x8b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC10LF320-I/OT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF320-I/OT-ND
Microcontrollers PIC10LF320-I/OT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10LF320-I/OT
8-bit Microcontrollers - MCU PIC10LF320-I/OT
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 1.8-3.6V

8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 1.8-3.6V

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip - 41T4348 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip
41T4348
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 41T4348
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:448Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10LF320-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10LF320-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10LF320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site
Microcontrollers - PIC10LF320-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10LF320-I/OT
Microcontrollers PIC10LF320-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10LF320-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10LF320-I/OT
Embedded - Microcontrollers PIC10LF320-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC10LF320-I/OT 1354072-PIC10LF320-I/OT PIC10LF320-I/OT-ND PIC10LF320-I/OT 41T4348 PIC10LF320-I/OT PIC10LF320-I/OT PIC10LF320-I/OT
Product Name 8-bit 8BIT SOT23 Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 0.4480 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Package Type Other; Bulk Other; SOT-23-6 Other; SOT-23 Other; SOT-23-6 Other; SOT-23-6
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers