Texas Instruments MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TPWR

Description
16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
Request a Quote
Description
16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430I2041TPWR is a 16-bit mixed-signal microcontroller with four 24-bit sigma-delta ADCs, two 16-bit timers, a hardware multiplier, and two eUSCI interfaces, designed for energy measurement and sensor applications. It operates from a 2.2 V to 3.6 V supply, features a 16.384-MHz internally controlled oscillator, and supports five low-power modes with active mode consumption of 275 µA/MHz at 3.0 V. The device is packaged in a 28-pin TSSOP with a body size of 9.7 mm × 4.4 mm and operates across a temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The MSP430I2041TPWR is a 16-bit mixed-signal microcontroller with four 24-bit sigma-delta ADCs, two 16-bit timers, a hardware multiplier, and two eUSCI interfaces, designed for energy measurement and sensor applications. It operates from a 2.2 V to 3.6 V supply, features a 16.384-MHz internally controlled oscillator, and supports five low-power modes with active mode consumption of 275 µA/MHz at 3.0 V. The device is packaged in a 28-pin TSSOP with a body size of 9.7 mm × 4.4 mm and operates across a temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430I2041 16-bit Mixed Signal Microcontroller - MSP430I2041TPWR - Texas Instruments
Dallas, TX, United States
MSP430I2041 16-bit Mixed Signal Microcontroller
MSP430I2041TPWR
MSP430I2041 16-bit Mixed Signal Microcontroller MSP430I2041TPWR
16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105

16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430I2041TPWR - 928203-MSP430I2041TPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430I2041TPWR
928203-MSP430I2041TPWR
Embedded - Embedded - Microcontrollers - MSP430I2041TPWR 928203-MSP430I2041TPWR
Manufacturer: Texas Instruments Win Source Part Number: 928203-MSP430I2041TP WR Series: MSP430I2xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: - series Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP Speed: 16.384Mhz Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 12 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x24b Sigma-Delta Oscillator Type: External Supply Voltage: 2.2V ~ 3.6V Family Name: 430I2041 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-40426-1, 296-40426-2, -296-40426-1-ND, MSP430I2041TPWR-ND, 296-40426-6

Manufacturer: Texas Instruments
Win Source Part Number: 928203-MSP430I2041TPWR
Series: MSP430I2xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: - series Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
Speed: 16.384Mhz
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 12
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x24b Sigma-Delta
Oscillator Type: External
Supply Voltage: 2.2V ~ 3.6V
Family Name: 430I2041
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-40426-1, 296-40426-2, -296-40426-1-ND, MSP430I2041TPWR-ND, 296-40426-6

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU
685-MSP430I2041TPWR
16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU 685-MSP430I2041TPWR
16-Bit MCU, 16MHz, 32KB Flash, 2KB RAM, 4x 24-bit ADC, 28-TSSOP Product overview: MSP430I2041TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TPWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 32KB Flash, 2KB RAM, 4x 24-bit ADC, 28-TSSOP Product overview: MSP430I2041TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40426-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40426-2-ND
Microcontrollers 296-40426-2-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-40426-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40426-1-ND
Microcontrollers 296-40426-1-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - 296-40426-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40426-6-ND
Microcontrollers 296-40426-6-ND
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430I2041TPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430I2041TPWR
Microcontrollers MSP430I2041TPWR
IC MCU 16BIT 32KB FLASH 28TSSOP

IC MCU 16BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430I2041TPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430I2041TPWR
Microcontrollers MSP430I2041TPWR
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430I2041TPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430I2041TPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430I2041TPWR
IC MCU 16BIT 32KB FLASH 28TSSOP

IC MCU 16BIT 32KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430I2041TPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430I2041TPWR
Embedded - Microcontrollers MSP430I2041TPWR
IC MCU 16BIT 32KB FLASH 28TSSOP

IC MCU 16BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430I2041TPWR
16-bit Microcontrollers - MCU MSP430I2041TPWR
16-bit Microcontrollers - MCU 16-bit mixed signal MCU

16-bit Microcontrollers - MCU 16-bit mixed signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430I2041TPWR 928203-MSP430I2041TPWR 685-MSP430I2041TPWR 296-40426-2-ND MSP430I2041TPWR MSP430I2041TPWR MSP430I2041TPWR MSP430I2041TPWR MSP430I2041TPWR
Product Name MSP430I2041 16-bit Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430I2041TPWR 16-bit 16MHz 32KB 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz 16.38 MHz
Features Watchdog Timer
Bits 16 Bit 24 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details