IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F204T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F204T-E/OT can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 889309-PIC10F204T-E/
Series: PIC® 10F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 3
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC10F204
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 384B FLASH SOT23-6
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6
IC MCU 8BIT 384B FLASH SOT23-6
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp SOT-23
IC MCU 8BIT 384B FLASH SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC10F204T-E/OT | PIC10F204T-E/OT-ND | 889309-PIC10F204T-E/OT | PIC10F204T-E/OT | PIC10F204T-E/OT | PIC10F204T-E/OT | 08J9606 | PIC10F204T-E/OT | PIC10F204T-E/OT |
| Product Name | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC10F204T-E/OT | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0160 KB | 0.0160 KB | 0.3840 KB | 0.0160 KB | 0.0160 KB | 16 KB | |||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |