Texas Instruments MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IRHB32T

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2553IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2553IRHB32T
MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2553IRHB32T
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-32177-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32177-1-ND
Microcontrollers 296-32177-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32177-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32177-2-ND
Microcontrollers 296-32177-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32177-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32177-6-ND
Microcontrollers 296-32177-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2553IRHB32T - 740279-MSP430G2553IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2553IRHB32T
740279-MSP430G2553IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2553IRHB32T 740279-MSP430G2553IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 740279-MSP430G2553IR HB32T Series: MSP430G2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MSP430G2553IPW28R; MSP430G2553IRHB32R; MSP430G2553IPW28; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 740279-MSP430G2553IRHB32T
Series: MSP430G2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MSP430G2553IPW28R; MSP430G2553IRHB32R; MSP430G2553IPW28;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB QFN Embedded Microcontroller MCU
685-MSP430G2553IRHB32T
16MHz 16KB QFN Embedded Microcontroller MCU 685-MSP430G2553IRHB32T
16MHz 16b MCU, 16KB FLASH, 512B SRAM, 8-ch ADC, QFN Product overview: MSP430G2553IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IRHB3 2T can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 512B SRAM, 8-ch ADC, QFN Product overview: MSP430G2553IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2553IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2553IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2553IRHB32T
Microcontrollers MSP430G2553IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2553IRHB32T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2553IRHB32T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2553IRHB32T
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2553IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2553IRHB32T
Embedded - Microcontrollers MSP430G2553IRHB32T
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments - 26AJ7677 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments
26AJ7677
Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments 26AJ7677
MCU, 16BIT, MSP430, 16MHZ, QFN-32; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, QFN-32; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2553IRHB32T
16-bit Microcontrollers - MCU MSP430G2553IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2553IRHB32T 296-32177-1-ND 740279-MSP430G2553IRHB32T 685-MSP430G2553IRHB32T MSP430G2553IRHB32T MSP430G2553IRHB32T MSP430G2553IRHB32T 26AJ7677 MSP430G2553IRHB32T
Product Name MSP430G2553 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2553IRHB32T 16MHz 16KB QFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Qfn-32; Product Range Texas Instruments 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details