Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU MSP432P401MIRGCR

Description
32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP432P401MIRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP432P401MIRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU
685-MSP432P401MIRGCR
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU 685-MSP432P401MIRGCR
32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP432P401MIRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCR can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M4F MCU, 48MHz, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP432P401MIRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P401MIRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261935-MSP432P401MIRGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261935-MSP432P401MIRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261935-MSP432P401MIRGCR
Win Source Part Number: 1261935-MSP432P401MI RGCR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP432™ Core Processor: ARM® Cortex®-M4F Speed: 48MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x14b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.7V ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45563-1,296-4556 3-2,MSP432P401MIRGCR ,296-45563-6 Base Product Number: MSP432 Product Status: Obsolete

Win Source Part Number: 1261935-MSP432P401MIRGCR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP432™
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 14x14b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.7V
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-45563-1,296-45563-2,MSP432P401MIRGCR,296-45563-6
Base Product Number: MSP432
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 296-45563-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-45563-2-ND
Microcontrollers 296-45563-2-ND
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP432P401MIRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP432P401MIRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP432P401MIRGCR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site
IC MCU 32BIT 128KB FLASH 64VQFN - 815-MSP432P401MIRGCR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 64VQFN
815-MSP432P401MIRGCR
IC MCU 32BIT 128KB FLASH 64VQFN 815-MSP432P401MIRGCR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P401MIRGCR
ARM Microcontrollers - MCU MSP432P401MIRGCR
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 64-VQFN -40 to 85

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit ARM Cortex-M4F MCU With Precision ADC, 128KB Flash and 32KB RAM 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP432P401MIRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P401MIRGCR
Microcontrollers MSP432P401MIRGCR
ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP432P401MIRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P401MIRGCR
Embedded - Microcontrollers MSP432P401MIRGCR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP432P401MIRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP432P401MIRGCR
Microcontrollers MSP432P401MIRGCR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP432P401MIRGCR 1261935-MSP432P401MIRGCR 296-45563-2-ND MSP432P401MIRGCR 815-MSP432P401MIRGCR MSP432P401MIRGCR MSP432P401MIRGCR MSP432P401MIRGCR MSP432P401MIRGCR
Product Name ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 64VQFN ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 14 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.7 volts 1.62 to 3.7 volts 3.7 volts 3 volts 1.62 to 3.7 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details