Texas Instruments MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller MSP430G2855IDA38

Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2855IDA38 - Texas Instruments
Dallas, TX, United States
MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2855IDA38
MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller MSP430G2855IDA38
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2855IDA38-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2855IDA38-ND
Microcontrollers MSP430G2855IDA38-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2855IDA38 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2855IDA38
Embedded - Microcontrollers MSP430G2855IDA38
IC MCU 16BIT 48KB FLASH 38TSSOP

IC MCU 16BIT 48KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2855IDA38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2855IDA38
Microcontrollers MSP430G2855IDA38
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2855IDA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2855IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2855IDA38
IC MCU 16BIT 48KB FLASH 38TSSOP

IC MCU 16BIT 48KB FLASH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2855IDA38
16-bit Microcontrollers - MCU MSP430G2855IDA38
16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2855IDA38 MSP430G2855IDA38-ND MSP430G2855IDA38 MSP430G2855IDA38 MSP430G2855IDA38 MSP430G2855IDA38
Product Name MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 4 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers