Microchip Technology, Inc. 8-bit 8BIT SOT23 Embedded Microcontroller MCU PIC10F222T-I/OT

Description
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F222T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F222T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC10F222T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-I/OTCT-ND
Microcontrollers PIC10F222T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F222T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-I/OTTR-ND
Microcontrollers PIC10F222T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F222T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F222T-I/OTDKR-ND
Microcontrollers PIC10F222T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - 352264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
352264
Microcontrollers 352264
Microchip PIC10F222T-I/OT

Microchip PIC10F222T-I/OT

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC10F222T-I/OT - 092612-PIC10F222T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F222T-I/OT
092612-PIC10F222T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F222T-I/OT 092612-PIC10F222T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 092612-PIC10F222T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 4 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Data Converters: A/D 2x8b Family Name: PIC10F222 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 23 x 8 Alternative Parts (Cross-Reference): PIC10F222-I/MC; PIC10F222-I/P; PIC10F222-T-I/MC; Introduction Date: June 21, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 092612-PIC10F222T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Family Name: PIC10F222
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 23 x 8
Alternative Parts (Cross-Reference): PIC10F222-I/MC; PIC10F222-I/P; PIC10F222-T-I/MC;
Introduction Date: June 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Microcontrollers - PIC10F222T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F222T-I/OT
Microcontrollers PIC10F222T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip - 31K4985 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip
31K4985
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip 31K4985
MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:768Byte; RAM Memory Size:23Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:768Byte; RAM Memory Size:23Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC10F222T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F222T-I/OT
Embedded - Microcontrollers PIC10F222T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10F222T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F222T-I/OT
Microcontrollers PIC10F222T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F222T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F222T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F222T-I/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F222T-I/OT
8-bit Microcontrollers - MCU PIC10F222T-I/OT
8-bit Microcontrollers - MCU 768 B FL 16 RAM

8-bit Microcontrollers - MCU 768 B FL 16 RAM

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC10F222T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC10F222T-I/OT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC10F222T-I/OT
2V~5.5V PIC 8MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2V~5.5V PIC 8MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC10F222T-I/OT PIC10F222T-I/OTCT-ND 352264 092612-PIC10F222T-I/OT PIC10F222T-I/OT 31K4985 PIC10F222T-I/OT PIC10F222T-I/OT PIC10F222T-I/OT PIC10F222T-I/OT PIC10F222T-I/OT
Product Name 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC10F222T-I/OT Microcontrollers Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.0230 KB 0.0230 KB 0.7680 KB 0.0230 KB 0.0230 KB 0.0230 KB 23 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Package Type Other; Tape & Reel (TR) Other; SOT-23-6 Other; SOT-23 Other; SOT-23-6 Other; SOT-23-6 Other; SOT-23 Other; SOT-23-6 Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details