Texas Instruments MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2302IPW20

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2302IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, part of the MSP430G2x02 series featuring 4 KB of Flash memory, 256 bytes of RAM, a 16-bit Timer_A with three capture/compare registers, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports standby mode at 0.5 µA. The device includes a brownout detector, serial onboard programming, and Spy-Bi-Wire emulation interface. Operating temperature ranges from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2302IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, part of the MSP430G2x02 series featuring 4 KB of Flash memory, 256 bytes of RAM, a 16-bit Timer_A with three capture/compare registers, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports standby mode at 0.5 µA. The device includes a brownout detector, serial onboard programming, and Spy-Bi-Wire emulation interface. Operating temperature ranges from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2302IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2302IPW20
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2302IPW20
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2302IPW20 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2302IPW20
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2302IPW20
16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, SPI/I2C, Timer, TSSOP Product overview: MSP430G2302IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IPW20 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, SPI/I2C, Timer, TSSOP Product overview: MSP430G2302IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29618-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29618-5-ND
Microcontrollers 296-29618-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2302IPW20 - 1227577-MSP430G2302IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2302IPW20
1227577-MSP430G2302IPW20
Embedded - Embedded - Microcontrollers - MSP430G2302IPW20 1227577-MSP430G2302IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1227577-MSP430G2302I PW20 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227577-MSP430G2302IPW20
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2302IPW20
16-bit Microcontrollers - MCU MSP430G2302IPW20
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2302IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2302IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2302IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430G2302IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2302IPW20
Microcontrollers MSP430G2302IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2302IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2302IPW20
Embedded - Microcontrollers MSP430G2302IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2302IPW20 MSP430G2302IPW20 685-MSP430G2302IPW20 296-29618-5-ND 1227577-MSP430G2302IPW20 MSP430G2302IPW20 MSP430G2302IPW20 MSP430G2302IPW20 MSP430G2302IPW20
Product Name MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2302IPW20 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers