Texas Instruments MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252IRSA16T

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2252IRSA16T - Texas Instruments
Dallas, TX, United States
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2252IRSA16T
MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252IRSA16T
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
16MHz 2KB VQFN Embedded Microcontroller MCU - 685-MSP430G2252IRSA16T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 2KB VQFN Embedded Microcontroller MCU
685-MSP430G2252IRSA16T
16MHz 2KB VQFN Embedded Microcontroller MCU 685-MSP430G2252IRSA16T
16MHz 16b MCU, 2KB FLASH, 256B SRAM, 8ch 10-bit ADC, SPI/I2C, 16-VQFN Product overview: MSP430G2252IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252IRSA1 6T can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 2KB FLASH, 256B SRAM, 8ch 10-bit ADC, SPI/I2C, 16-VQFN Product overview: MSP430G2252IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252IRSA16T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2252IRSA16T - 789832-MSP430G2252IRSA16T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2252IRSA16T
789832-MSP430G2252IRSA16T
Embedded - Embedded - Microcontrollers - MSP430G2252IRSA16T 789832-MSP430G2252IRSA16T
Manufacturer: Texas Instruments Win Source Part Number: 789832-MSP430G2252IR SA16T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 16-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2252 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+; Introduction Date: October 31, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789832-MSP430G2252IRSA16T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 16-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2252
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+;
Introduction Date: October 31, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-MSP430G2252IRSA16TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2252IRSA16TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2252IRSA16T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2252IRSA16T
Embedded - Microcontrollers MSP430G2252IRSA16T
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85 - 815-MSP430G2252IRSA16T - Utmel Electronic Limited
Hong Kong, China
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
815-MSP430G2252IRSA16T
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85 815-MSP430G2252IRSA16T
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2252IRSA16T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2252IRSA16T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2252IRSA16T
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2252IRSA16T
16-bit Microcontrollers - MCU MSP430G2252IRSA16T
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2252IRSA16T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2252IRSA16T
Microcontrollers MSP430G2252IRSA16T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2252IRSA16T 685-MSP430G2252IRSA16T 789832-MSP430G2252IRSA16T 296-MSP430G2252IRSA16TCT-ND MSP430G2252IRSA16T 815-MSP430G2252IRSA16T MSP430G2252IRSA16T MSP430G2252IRSA16T MSP430G2252IRSA16T
Product Name MSP430G2252 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16MHz 2KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2252IRSA16T Microcontrollers Embedded - Microcontrollers MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 2 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.7 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products