Texas Instruments MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPZR

Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF - MSP430FR6989IPZR - Texas Instruments
Dallas, TX, United States
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF
MSP430FR6989IPZR
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPZR
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85

MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-49840-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49840-2-ND
Microcontrollers 296-49840-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-49840-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49840-1-ND
Microcontrollers 296-49840-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-49840-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-49840-6-ND
Microcontrollers 296-49840-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZR - 809689-MSP430FR6989IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZR
809689-MSP430FR6989IPZR
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZR 809689-MSP430FR6989IPZR
Manufacturer: Texas Instruments Win Source Part Number: 809689-MSP430FR6989I PZR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 809689-MSP430FR6989IPZR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU
685-MSP430FR6989IPZR
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU 685-MSP430FR6989IPZR
16-Bit MCU, 128KB FRAM, 24MHz, 83 I/O, 100-LQFP, Industrial Product overview: MSP430FR6989IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB FRAM, 24MHz, 83 I/O, 100-LQFP, Industrial Product overview: MSP430FR6989IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6989IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6989IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6989IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR6989IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6989IPZR
Embedded - Microcontrollers MSP430FR6989IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6989IPZR
16-bit Microcontrollers - MCU MSP430FR6989IPZR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR6989IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6989IPZR
Microcontrollers MSP430FR6989IPZR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430FR6989IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6989IPZR
Microcontrollers MSP430FR6989IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR6989IPZR 296-49840-2-ND 809689-MSP430FR6989IPZR 685-MSP430FR6989IPZR MSP430FR6989IPZR MSP430FR6989IPZR MSP430FR6989IPZR MSP430FR6989IPZR MSP430FR6989IPZR
Product Name MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR6989IPZR Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 2 KB 2 KB 128 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products