Texas Instruments MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IPW20

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2403IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package measuring 6.5 mm × 4.4 mm, designed for low-power applications. It operates from 1.8 V to 3.6 V with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Features include two 16-bit Timer_A modules, a 10-bit 200-ksps ADC with internal reference, USCI for UART, SPI, and I2C, capacitive-touch-enabled I/O pins, Brownout Detection, serial onboard programming, and Spy-Bi-Wire emulation interface. The device supports operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2403IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package measuring 6.5 mm × 4.4 mm, designed for low-power applications. It operates from 1.8 V to 3.6 V with active mode consumption of 230 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Features include two 16-bit Timer_A modules, a 10-bit 200-ksps ADC with internal reference, USCI for UART, SPI, and I2C, capacitive-touch-enabled I/O pins, Brownout Detection, serial onboard programming, and Spy-Bi-Wire emulation interface. The device supports operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2403IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2403IPW20
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IPW20
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2403IPW20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2403IPW20-ND
Microcontrollers MSP430G2403IPW20-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2403IPW20
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2403IPW20
16MHz 16-bit MCU, 8KB Flash, 512B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2403IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IPW20 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB Flash, 512B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2403IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318594-MSP430G2403IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318594-MSP430G2403IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318594-MSP430G2403IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1318594-MSP430G2403I PW20 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 70 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MSP430G2403IPW2 0,TEXTISMSP430G2403I PW20 Base Product Number: MSP430G2403 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318594-MSP430G2403IPW20
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 70
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MSP430G2403IPW20,TEXTISMSP430G2403IPW20
Base Product Number: MSP430G2403
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2403IPW20
16-bit Microcontrollers - MCU MSP430G2403IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2403IPW20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2403IPW20
Microcontrollers MSP430G2403IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2403IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2403IPW20
Embedded - Microcontrollers MSP430G2403IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2403IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2403IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2403IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430G2403IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2403IPW20
Microcontrollers MSP430G2403IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2403IPW20 MSP430G2403IPW20-ND 685-MSP430G2403IPW20 1318594-MSP430G2403IPW20 MSP430G2403IPW20 MSP430G2403IPW20 MSP430G2403IPW20 MSP430G2403IPW20 MSP430G2403IPW20
Product Name MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers