Texas Instruments MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IRHB32T

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2513IRHB32T is a mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device is optimized for low power consumption, with active mode current as low as 230 µA at 1 MHz and standby mode current of just 0.5 µA. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial communication interface (USCI) for versatile communication options. It supports up to 24 capacitive-touch enabled I/O pins and features two 16-bit Timer_A modules for timing applications. The device is available in a 32-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for a variety of embedded applications, particularly in portable measurement systems.

Datasheet Summary
Powered by GS/AI

The MSP430G2513IRHB32T is a mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device is optimized for low power consumption, with active mode current as low as 230 µA at 1 MHz and standby mode current of just 0.5 µA. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial communication interface (USCI) for versatile communication options. It supports up to 24 capacitive-touch enabled I/O pins and features two 16-bit Timer_A modules for timing applications. The device is available in a 32-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 85°C, making it suitable for a variety of embedded applications, particularly in portable measurement systems.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2513IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2513IRHB32T
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IRHB32T
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430G2513IRHB32T
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430G2513IRHB32T
16-Bit MCU, 16MHz, 16KB FLASH, 512B SRAM, 32-VQFN Product overview: MSP430G2513IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IRHB3 2T can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 16KB FLASH, 512B SRAM, 32-VQFN Product overview: MSP430G2513IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430G2513IRHB32TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32T - 789849-MSP430G2513IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32T
789849-MSP430G2513IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32T 789849-MSP430G2513IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 789849-MSP430G2513IR HB32T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2513 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; MAXQ610A-2524+; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789849-MSP430G2513IRHB32T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2513
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-2524+T; MAXQ610A-2533+T; MAXQ610A-2535+T; MAXQ610A-2524+;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2513IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2513IRHB32T
Embedded - Microcontrollers MSP430G2513IRHB32T
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2513IRHB32T
16-bit Microcontrollers - MCU MSP430G2513IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2513IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2513IRHB32T
Microcontrollers MSP430G2513IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now
Microcontrollers - MSP430G2513IRHB32T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2513IRHB32T
Microcontrollers MSP430G2513IRHB32T
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2513IRHB32T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2513IRHB32T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2513IRHB32T
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2513IRHB32T 685-MSP430G2513IRHB32T 296-MSP430G2513IRHB32TTR-ND 789849-MSP430G2513IRHB32T MSP430G2513IRHB32T MSP430G2513IRHB32T MSP430G2513IRHB32T MSP430G2513IRHB32T MSP430G2513IRHB32T
Product Name MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32T Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers