Texas Instruments MSP430FW425 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW425IPMR

Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet
Description
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FW425 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters - MSP430FW425IPMR - Texas Instruments
Dallas, TX, United States
MSP430FW425 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters
MSP430FW425IPMR
MSP430FW425 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters MSP430FW425IPMR
16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters 64-LQFP

Buy Now Datasheet
Microcontrollers - 296-15858-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15858-2-ND
Microcontrollers 296-15858-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
16-bit 16KB 8MHz Embedded Microcontroller MCU - 685-MSP430FW425IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 8MHz Embedded Microcontroller MCU
685-MSP430FW425IPMR
16-bit 16KB 8MHz Embedded Microcontroller MCU 685-MSP430FW425IPMR
16-bit MCU, 16KB Flash, 512B SRAM, UART, 8MHz, LQFP Product overview: MSP430FW425IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW425IPMR can be used for catalog matching and distributor lookup.

16-bit MCU, 16KB Flash, 512B SRAM, UART, 8MHz, LQFP Product overview: MSP430FW425IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW425IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FW425IPMR - 1227545-MSP430FW425IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FW425IPMR
1227545-MSP430FW425IPMR
Embedded - Embedded - Microcontrollers - MSP430FW425IPMR 1227545-MSP430FW425IPMR
Manufacturer: Texas Instruments Win Source Part Number: 1227545-MSP430FW425I PMR Series: MSP430x4xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-LQFP Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FW425 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE1; MB96F625RBPMC1-GSE2; dsPIC30F6011BT-30EPT -ESG; Introduction Date: August 15, 2010 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227545-MSP430FW425IPMR
Series: MSP430x4xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-LQFP
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FW425
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE1; MB96F625RBPMC1-GSE2; dsPIC30F6011BT-30EPT-ESG;
Introduction Date: August 15, 2010
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FW425IPMR
16-bit Microcontrollers - MCU MSP430FW425IPMR
16-bit Microcontrollers - MCU for Elec Flow Meters

16-bit Microcontrollers - MCU for Elec Flow Meters

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FW425IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FW425IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FW425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430FW425IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FW425IPMR
Microcontrollers MSP430FW425IPMR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MSP430FW425IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FW425IPMR
Embedded - Microcontrollers MSP430FW425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FW425IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FW425IPMR
Microcontrollers MSP430FW425IPMR
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FW425IPMR 296-15858-2-ND 685-MSP430FW425IPMR 1227545-MSP430FW425IPMR MSP430FW425IPMR MSP430FW425IPMR MSP430FW425IPMR MSP430FW425IPMR MSP430FW425IPMR
Product Name MSP430FW425 16-bit RISC Ultra-Low-Power Microcontroller for Electronic Flow Meters Microcontrollers 16-bit 16KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FW425IPMR 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details