Texas Instruments High-Performance Analog 32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU MSP432E401YTPDT

Description
32-bit MCU | 120MHz | 1MB Flash | 256KB RAM | Ethernet | CAN | 128-TQFP Product overview: MSP432E401YTPDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU | 120MHz | 1MB Flash | 256KB RAM | Ethernet | CAN | 128-TQFP Product overview: MSP432E401YTPDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU - 685-MSP432E401YTPDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU
685-MSP432E401YTPDT
32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU 685-MSP432E401YTPDT
32-bit MCU | 120MHz | 1MB Flash | 256KB RAM | Ethernet | CAN | 128-TQFP Product overview: MSP432E401YTPDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDT can be used for catalog matching and distributor lookup.

32-bit MCU | 120MHz | 1MB Flash | 256KB RAM | Ethernet | CAN | 128-TQFP Product overview: MSP432E401YTPDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1020620-MSP432E401YTPDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1020620-MSP432E401YTPDT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1020620-MSP432E401YTPDT
Win Source Part Number: 1020620-MSP432E401YT PDT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SimpleLink™ Core Processor: ARM® Cortex®-M4F Speed: 120MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, QEI, WDT Number of I/O: 90 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 RAM Size: 256K x 8 Data Converters: A/D 20x12b Oscillator Type: Internal Package / Case: 128-TQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.14V ~ 3.63V ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-47559-1-ND,296-4 7559-6INACTIVE,296-4 7559-2-ND,296-47559- 2INACTIVE,296-47559- 2,296-47559-1,296-47 559,296-47559-6,296- 47559-6-ND Base Product Number: MSP432E401

Win Source Part Number: 1020620-MSP432E401YTPDT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SimpleLink™
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, QEI, WDT
Number of I/O: 90
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 256K x 8
Data Converters: A/D 20x12b
Oscillator Type: Internal
Package / Case: 128-TQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-47559-1-ND,296-47559-6INACTIVE,296-47559-2-ND,296-47559-2INACTIVE,296-47559-2,296-47559-1,296-47559,296-47559-6,296-47559-6-ND
Base Product Number: MSP432E401

Buy Now Datasheet
Microcontrollers - 296-47559-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47559-ND
Microcontrollers 296-47559-ND
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432E401YTPDT
ARM Microcontrollers - MCU MSP432E401YTPDT
ARM Microcontrollers - MCU SimpleLinkG ethernet microcontroller 128-TQFP -40 to 105

ARM Microcontrollers - MCU SimpleLinkG ethernet microcontroller 128-TQFP -40 to 105

Buy Now Datasheet
Microcontrollers - MSP432E401YTPDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432E401YTPDT
Microcontrollers MSP432E401YTPDT
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Microcontrollers - MSP432E401YTPDT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP432E401YTPDT
Microcontrollers MSP432E401YTPDT
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP432E401YTPDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432E401YTPDT
Embedded - Microcontrollers MSP432E401YTPDT
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP432E401YTPDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP432E401YTPDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP432E401YTPDT
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP432E401YTPDT 1020620-MSP432E401YTPDT 296-47559-ND MSP432E401YTPDT MSP432E401YTPDT MSP432E401YTPDT MSP432E401YTPDT MSP432E401YTPDT
Product Name 32-bit 120MHz 1MB 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 2.97 to ? volts 1.14 to 3.63 volts 1.14 to 3.63 volts 1.14 to 3.63 volts 3.63 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers