MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications 20-TSSOP -40 to 85
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
MSP430 CPU16 Automotive, AEC-Q100, MSP430G2 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
IC MCU 16BIT 8KB FLASH 20TSSOP
IC MCU 16BIT 8KB FLASH 20TSSOP
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2453IPW0RQ1 | MSP430G2453IPW0RQ1-ND | MSP430G2453IPW0RQ1 | MSP430G2453IPW0RQ1 | MSP430G2453IPW0RQ1 | MSP430G2453IPW0RQ1 |
| Product Name | MSP430G2453-Q1 MSP430? Ultra-Low-Power Microcontrollers for Automotive Applications | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 8 KB |