The PIC10F222-I/MC is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance RISC CPU with a maximum operating speed of 8 MHz. It includes 512 words of Flash program memory and 23 bytes of SRAM, along with 4 I/O pins, one of which is an input-only pin. The device supports an 8-bit analog-to-digital converter with two external input channels and one internal channel. Designed for low power consumption, it operates with a current of less than 175 µA at 2V and has a standby current of 100 nA. The microcontroller operates over a wide voltage range of 2.0V to 5.5V and is rated for industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. Additional features include a built-in real-time clock, in-circuit serial programming (ICSP), watchdog timer, and power-saving sleep mode. The device is packaged in an 8-lead DFN format, making it suitable for compact applications. This microcontroller is ideal for projects requiring efficient performance in low-power environments.
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-DFN (2x3)
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH 8-DFN (2x3)
MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, DFN-8; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:768Byte; RAM Memory Size:23Byte; No. of Pins:8Pins; MCU Case Style:DFN; ADC Channels:2 RoHS Compliant: Yes
8-bit Microcontrollers - MCU 0.75KB 23B RAM
IC MCU 8BIT 768B FLASH 8DFN
IC MCU 8BIT 768B FLASH 8DFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F222-I/MC-ND | PIC10F222-I/MC | 17M0912 | PIC10F222-I/MC | PIC10F222-I/MC | PIC10F222-I/MC |
| Product Name | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Dfn-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.0230 KB | 0.0230 KB | 0.0230 KB | 23 KB | ||
| ROM | 0.7680 KB |