Texas Instruments MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW20

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2453IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode consumption of 230 µA at 1 MHz and 2.2 V. It includes 24 KB flash, 512 B RAM, two 16-bit timers, a 10-bit 200-ksps ADC, capacitive-touch-enabled I/O pins, and a universal serial communication interface supporting UART, SPI, and I2C. The device supports five power-saving modes and wakes from standby in less than 1 µs. Operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2453IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, operating from 1.8V to 3.6V with active mode consumption of 230 µA at 1 MHz and 2.2 V. It includes 24 KB flash, 512 B RAM, two 16-bit timers, a 10-bit 200-ksps ADC, capacitive-touch-enabled I/O pins, and a universal serial communication interface supporting UART, SPI, and I2C. The device supports five power-saving modes and wakes from standby in less than 1 µs. Operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2453IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2453IPW20
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IPW20
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-33463-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33463-5-ND
Microcontrollers 296-33463-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2453IPW20
16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2453IPW20
16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430G2453IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW20 can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430G2453IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20 - 886039-MSP430G2453IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20
886039-MSP430G2453IPW20
Embedded - Embedded - Microcontrollers - MSP430G2453IPW20 886039-MSP430G2453IPW20
Manufacturer: Texas Instruments Win Source Part Number: 886039-MSP430G2453IP W20 Series: MSP430G2xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430G2453 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430G2453IPW20-ND, 296-33463-5

Manufacturer: Texas Instruments
Win Source Part Number: 886039-MSP430G2453IPW20
Series: MSP430G2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430G2453
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430G2453IPW20-ND, 296-33463-5

Buy Now Datasheet
 - MSP430G2453IPW20 - Rochester Electronics
Newburyport, MA, United States
MSP430G2453 - Mixed Signal Microcontroller

MSP430G2453 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2453IPW20
16-bit Microcontrollers - MCU MSP430G2453IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2453IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2453IPW20
Microcontrollers MSP430G2453IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2453IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2453IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2453IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2453IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2453IPW20
Embedded - Microcontrollers MSP430G2453IPW20
IC MCU 16BIT 8KB FLASH 20TSSOP

IC MCU 16BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2453IPW20 296-33463-5-ND 685-MSP430G2453IPW20 886039-MSP430G2453IPW20 MSP430G2453IPW20 MSP430G2453IPW20 MSP430G2453IPW20 MSP430G2453IPW20 MSP430G2453IPW20
Product Name MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2453IPW20 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers