VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O | |
| 8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O | |
| 8-bit Microcontrollers - MCU 14 KB Flash 1kB RAM 48 MHz Int | |
| 8-bit Microcontrollers - MCU 14KB 256 RAM 22 I/O | |
| 8-bit Microcontrollers - MCU 14KB 256 RAM 33 I/O | |
| 8-bit Microcontrollers - MCU 14KB 336 RAM 52 I/O | |
| 8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O | |
| 8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O | |
| 8-bit Microcontrollers - MCU 14KB Fl 1024B R 48MHz Int. Oc 12 I0 | |
| 8-bit Microcontrollers - MCU 14KB Fl 1kB R 48MHz Int. Oc 18 I0 | |
| 8-bit Microcontrollers - MCU 14KB FL 768B RAM 10bit ADC 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 14KB Flash 1024B RAM 48 MHz Osc, USB 2.0 | |
| 8-bit Microcontrollers - MCU 14KB Flash 512B RAM 10-bit 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 14KB FLASH 512B RAM 18 I/O 10-BIT ADC 3V | |
| 8-bit Microcontrollers - MCU 14KB FLASH 512B RAM | |
| 8-bit Microcontrollers - MCU 14KB Flash RAM 768b nanoWatt | |
| 8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 18 I/O, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 14KB, 1KB RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 28-pin, 14KB Flash, 512B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V | |
| 8-bit Microcontrollers - MCU 28-pin, 28KB Flash, 1024B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V | |
| 8-bit Microcontrollers - MCU 28KB FL 1536B RAM 10bit ADC 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 28KB Flash 1024B RAM 10-bit 1.8-5.5V | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 128 RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 3.5KB FL 128B RAM 12I/O 10-bit ADC | |
| 8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 10-bit ADC | |
| 8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 12 I/O, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 3.5KB Flash 128B RAM 18I/O 10bit ADC | |
| 8-bit Microcontrollers - MCU 3.5KB, 256B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7 KB Flash 1kB RAM 48 MHz Int Osc | |
| 8-bit Microcontrollers - MCU 7KB 176 RAM 52 I/O | |
| 8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O | |
| 8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 22 I/O | |
| 8-bit Microcontrollers - MCU 7KB 256 RAM 33 I/O | |
| 8-bit Microcontrollers - MCU 7KB Fl 512b R 48MHz Int. Oc 18 I/0 | |
| 8-bit Microcontrollers - MCU 7KB Flash 256B RAM 10-bit ADC | |
| 8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC 3V | |
| 8-bit Microcontrollers - MCU 7KB FLASH 256B RAM 18 I/O 10-BIT ADC | |
| 8-bit Microcontrollers - MCU 7KB Flash 256B RAM 18 I/O, 10-bit ADC | |
| 8-bit Microcontrollers - MCU 7KB Flash 512B RAM 48 MHz Osc, USB 2.0 | |
| 8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/0 | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, 4xCLC, CWG, 2xEUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 7KB, 512B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 4xCLC, 2 EUSART, SPI/I2C | |
| 8-bit Microcontrollers - MCU 8 Bit MCU 3.5KB Fl 128B RAM, 10-bit ADC |
| << Prev | Next >> |