Texas Instruments MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IN20

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2313IN20 - Texas Instruments
Dallas, TX, United States
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2313IN20
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IN20
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-33451-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33451-5-ND
Microcontrollers 296-33451-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB Embedded Microcontroller MCU
685-MSP430G2313IN20
16-bit 16MHz 4KB Embedded Microcontroller MCU 685-MSP430G2313IN20
16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-PDIP Product overview: MSP430G2313IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IN20 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-PDIP Product overview: MSP430G2313IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2313IN20 - 1040494-MSP430G2313IN20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2313IN20
1040494-MSP430G2313IN20
Embedded - Embedded - Microcontrollers - MSP430G2313IN20 1040494-MSP430G2313IN20
Manufacturer: Texas Instruments Win Source Part Number: 1040494-MSP430G2313I N20 Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1040494-MSP430G2313IN20
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2313IN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2313IN20
Embedded - Microcontrollers MSP430G2313IN20
IC MCU 16BIT 4KB FLASH 20DIP

IC MCU 16BIT 4KB FLASH 20DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2313IN20
16-bit Microcontrollers - MCU MSP430G2313IN20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2313IN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2313IN20
Microcontrollers MSP430G2313IN20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2313IN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2313IN20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2313IN20
IC MCU 16BIT 4KB FLASH 20DIP

IC MCU 16BIT 4KB FLASH 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2313IN20 296-33451-5-ND 685-MSP430G2313IN20 1040494-MSP430G2313IN20 MSP430G2313IN20 MSP430G2313IN20 MSP430G2313IN20 MSP430G2313IN20
Product Name MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2313IN20 Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details