Texas Instruments MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2211IN14

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2211IN14 - Texas Instruments
Dallas, TX, United States
MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2211IN14
MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2211IN14
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU
685-MSP430G2211IN14
Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU 685-MSP430G2211IN14
16-Bit MCU, 16MHz, 2KB FLASH, 128B SRAM, 14-PDIP, Industrial Product overview: MSP430G2211IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2211IN14 can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 2KB FLASH, 128B SRAM, 14-PDIP, Industrial Product overview: MSP430G2211IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2211IN14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25829-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25829-5-ND
Microcontrollers 296-25829-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

Buy Now Datasheet
 - MSP430G2211IN14 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP14

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2211IN14 - 812216-MSP430G2211IN14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2211IN14
812216-MSP430G2211IN14
Embedded - Embedded - Microcontrollers - MSP430G2211IN14 812216-MSP430G2211IN14
Manufacturer: Texas Instruments Win Source Part Number: 812216-MSP430G2211IN 14 Packaging: Tube Mounting Style: Through Hole Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: MSP430G2211 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 812216-MSP430G2211IN14
Packaging: Tube
Mounting Style: Through Hole
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: MSP430G2211
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2211IN14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2211IN14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2211IN14
IC MCU 16BIT 2KB FLASH 14DIP

IC MCU 16BIT 2KB FLASH 14DIP

Supplier's Site
Microcontrollers - MSP430G2211IN14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2211IN14
Microcontrollers MSP430G2211IN14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2211IN14
16-bit Microcontrollers - MCU MSP430G2211IN14
16-bit Microcontrollers - MCU Ultra low power Microcontroller

16-bit Microcontrollers - MCU Ultra low power Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2211IN14 685-MSP430G2211IN14 296-25829-5-ND MSP430G2211IN14 812216-MSP430G2211IN14 MSP430G2211IN14 MSP430G2211IN14 MSP430G2211IN14
Product Name MSP430G2211 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Industrial 16-bit 16MHz 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2211IN14 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 2 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers