Texas Instruments MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IPW28

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2313IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2313IPW28
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IPW28
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2313IPW28
16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2313IPW28
16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, I2C/SPI/UART, 28-TSSOP Product overview: MSP430G2313IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IPW28 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 4KB FLASH, 256B SRAM, I2C/SPI/UART, 28-TSSOP Product overview: MSP430G2313IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2313IPW28 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2313IPW28 - 1227580-MSP430G2313IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2313IPW28
1227580-MSP430G2313IPW28
Embedded - Embedded - Microcontrollers - MSP430G2313IPW28 1227580-MSP430G2313IPW28
Manufacturer: Texas Instruments Win Source Part Number: 1227580-MSP430G2313I PW28 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227580-MSP430G2313IPW28
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - MSP430G2313IPW28-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2313IPW28-ND
Microcontrollers MSP430G2313IPW28-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2313IPW28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2313IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2313IPW28
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - MSP430G2313IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2313IPW28
Microcontrollers MSP430G2313IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2313IPW28
16-bit Microcontrollers - MCU MSP430G2313IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2313IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2313IPW28
Embedded - Microcontrollers MSP430G2313IPW28
IC MCU 16BIT 4KB FLASH 28TSSOP

IC MCU 16BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2313IPW28 685-MSP430G2313IPW28 MSP430G2313IPW28 1227580-MSP430G2313IPW28 MSP430G2313IPW28-ND MSP430G2313IPW28 MSP430G2313IPW28 MSP430G2313IPW28 MSP430G2313IPW28
Product Name MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 16-bit 16MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2313IPW28 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers