Texas Instruments MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW14

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2132IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 1 kB of Flash memory, 128 bytes of RAM, a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, with active mode current of 220 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off-mode RAM retention current of 0.1 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and includes a brownout detector. The operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2132IPW14 is a 14-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 1 kB of Flash memory, 128 bytes of RAM, a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, with active mode current of 220 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off-mode RAM retention current of 0.1 µA. Wake-up from standby is less than 1 µs. The device supports Spy-Bi-Wire for on-chip emulation and includes a brownout detector. The operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2132IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2132IPW14
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW14
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2132IPW14 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2132IPW14
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2132IPW14
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2132IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW14 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2132IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080668-MSP430G2132IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080668-MSP430G2132IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080668-MSP430G2132IPW14
Win Source Part Number: 1080668-MSP430G2132I PW14 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F2001TPW; MSP430F2001IPW; MSP430F2001IPWR; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-MSP430G2132IPW1 4,TEXTISMSP430G2132I PW14,MSP430G2132IPW1 4-ND,296-29634-5 Base Product Number: 430G2132

Win Source Part Number: 1080668-MSP430G2132IPW14
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430G2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F2001TPW; MSP430F2001IPW; MSP430F2001IPWR;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-MSP430G2132IPW14,TEXTISMSP430G2132IPW14,MSP430G2132IPW14-ND,296-29634-5
Base Product Number: 430G2132

Buy Now Datasheet
Microcontrollers - 296-29634-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29634-5-ND
Microcontrollers 296-29634-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2132IPW14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2132IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2132IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2132IPW14
16-bit Microcontrollers - MCU MSP430G2132IPW14
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2132IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2132IPW14
Microcontrollers MSP430G2132IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2132IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2132IPW14
Embedded - Microcontrollers MSP430G2132IPW14
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2132IPW14 MSP430G2132IPW14 685-MSP430G2132IPW14 1080668-MSP430G2132IPW14 296-29634-5-ND MSP430G2132IPW14 MSP430G2132IPW14 MSP430G2132IPW14 MSP430G2132IPW14
Product Name MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 1 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers