Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10F322T-I/OT PIC10F322T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 026757-PIC10F322T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 026757-PIC10F322T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10F322T-I/OT - 026757-PIC10F322T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F322T-I/OT
026757-PIC10F322T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F322T-I/OT 026757-PIC10F322T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 026757-PIC10F322T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 896B (512 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 16MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 026757-PIC10F322T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Microcontrollers - PIC10F322T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-I/OTDKR-ND
Microcontrollers PIC10F322T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F322T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-I/OTCT-ND
Microcontrollers PIC10F322T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F322T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F322T-I/OTTR-ND
Microcontrollers PIC10F322T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F322T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10F322T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B FLASH SOT23-6 Product overview: PIC10F322T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7559411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7559411
Microcontrollers 7559411
MCU,PIC10F322,5MIPS, 896B Flash,SOT23-6

MCU,PIC10F322,5MIPS,896B Flash,SOT23-6

Supplier's Site
Microcontrollers - 7559411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7559411P
Microcontrollers 7559411P
MCU,PIC10F322,5MIPS, 896B Flash,SOT23-6

MCU,PIC10F322,5MIPS,896B Flash,SOT23-6

Supplier's Site
Microcontrollers - 8895449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895449
Microcontrollers 8895449
MCU,PIC10F322,5MIPS, 896B Flash,SOT23-6

MCU,PIC10F322,5MIPS,896B Flash,SOT23-6

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC10F322T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC10F322T-I/OT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC10F322T-I/OT
896Byte 2.3V~5.5V PIC 64Byte 16MHz 3 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

896Byte 2.3V~5.5V PIC 64Byte 16MHz 3 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC10F322T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F322T-I/OT
Microcontrollers PIC10F322T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F322T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F322T-I/OT
Microcontrollers PIC10F322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F322T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F322T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip - 65T4797 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip
65T4797
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 65T4797
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F322T-I/OT
8-bit Microcontrollers - MCU PIC10F322T-I/OT
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 2.3-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC10F322T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F322T-I/OT
Embedded - Microcontrollers PIC10F322T-I/OT
IC MCU 8BIT 896B FLASH SOT23-6

IC MCU 8BIT 896B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026757-PIC10F322T-I/OT PIC10F322T-I/OTDKR-ND 685-PIC10F322T-I/OT 7559411 7559411P PIC10F322T-I/OT PIC10F322T-I/OT PIC10F322T-I/OT PIC10F322T-I/OT 65T4797 PIC10F322T-I/OT PIC10F322T-I/OT
Product Name Embedded - Embedded - Microcontrollers - PIC10F322T-I/OT Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.8960 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7890AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers