The MSP430G2302IRSA16R is a 16-QFN packaged microcontroller in the MSP430G2x02 series, featuring 4 KB of flash memory, 256 bytes of RAM, a 16-bit timer, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V with active mode consumption of 220 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. Wake-up from standby is less than 1 µs. The device includes a Brownout Detector, Spy-Bi-Wire interface for on-chip emulation, and supports serial onboard programming without external voltage. Operating temperature range is -40 °C to 85 °C.
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)
IC MCU 16BIT 4KB FLASH 16QFN
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)
16-bit Microcontrollers - MCU Mixed Signal Micro controller
IC MCU 16BIT 4KB FLASH 16QFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2302IRSA16R | 296-43092-2-ND | MSP430G2302IRSA16R | MSP430G2302IRSA16R | MSP430G2302IRSA16R | MSP430G2302IRSA16R |
| Product Name | MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.2500 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |