Microchip Technology, Inc. Microcontrollers PIC10F200T-I/OT

Description
MCU 384B Flash 16B RAM 4MHz SOT23-6
Request a Quote Datasheet
Description
MCU 384B Flash 16B RAM 4MHz SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8895348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895348
Microcontrollers 8895348
MCU 384B Flash 16B RAM 4MHz SOT23-6

MCU 384B Flash 16B RAM 4MHz SOT23-6

Supplier's Site
Microcontrollers - 6668501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668501P
Microcontrollers 6668501P
MCU 384B Flash 16B RAM 4MHz SOT23-6

MCU 384B Flash 16B RAM 4MHz SOT23-6

Supplier's Site
Microcontrollers - PIC10F200T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-I/OTTR-ND
Microcontrollers PIC10F200T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F200T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-I/OTCT-ND
Microcontrollers PIC10F200T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F200T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F200T-I/OTDKR-ND
Microcontrollers PIC10F200T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC10F200T-I/OT - 026755-PIC10F200T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F200T-I/OT
026755-PIC10F200T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F200T-I/OT 026755-PIC10F200T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 026755-PIC10F200T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 3 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Family Name: PIC10F200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Alternative Parts (Cross-Reference): PIC10F200I/MC; PIC10F200-I/PG; PIC10F200TI/MC; PIC10F200-I/P; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 026755-PIC10F200T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 3
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Family Name: PIC10F200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Alternative Parts (Cross-Reference): PIC10F200I/MC; PIC10F200-I/PG; PIC10F200TI/MC; PIC10F200-I/P;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F200T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F200T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F200T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F200T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 4Mhz, Sot-23-6; Product Range Microchip - 96K3750 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 4Mhz, Sot-23-6; Product Range Microchip
96K3750
Microcontroller Mcu, 8 Bit, Pic10, 4Mhz, Sot-23-6; Product Range Microchip 96K3750
MICROCONTROLLER MCU, 8 BIT, PIC10, 4MHZ, SOT-23-6; Product Range:PIC10 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:384Byte; No. of Pins:6Pins; IC Case / Package:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 4MHZ, SOT-23-6; Product Range:PIC10 Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:384Byte; No. of Pins:6Pins; IC Case / Package:SOT-23; No. of I/O s:4I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F200T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F200T-I/OT
Embedded - Microcontrollers PIC10F200T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC10F200T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC10F200T-I/OT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC10F200T-I/OT
2V~5.5V PIC 16Byte 4MHz 3 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2V~5.5V PIC 16Byte 4MHz 3 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F200T-I/OT
8-bit Microcontrollers - MCU PIC10F200T-I/OT
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp SOT-23

8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ind Temp SOT-23

Buy Now Datasheet
Microcontrollers - PIC10F200T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F200T-I/OT
Microcontrollers PIC10F200T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10F200T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F200T-I/OT
Microcontrollers PIC10F200T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8895348 6668501P PIC10F200T-I/OTTR-ND 026755-PIC10F200T-I/OT 685-PIC10F200T-I/OT 96K3750 PIC10F200T-I/OT PIC10F200T-I/OT PIC10F200T-I/OT PIC10F200T-I/OT PIC10F200T-I/OT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC10F200T-I/OT 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic10, 4Mhz, Sot-23-6; Product Range Microchip Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; Sot-23 Other; SOT-23 Other; SOT-23-6 Other; SOT-23-6 Other; Tape & Reel (TR) Other; SOT-23-6 Other; SOT-23-6
Pin Count 6 6 6
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0160 KB 0.3840 KB 0.0160 KB 0.0160 KB 0.0160 KB 0.0160 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details