PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 384B FLASH 8DFN
IC,MICROCONTROLLER,8
IC MCU 8BIT 384B FLASH 8DFN
8-bit Microcontrollers - MCU 0.375KB 16B RAM
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F204T-I/MC-ND | PIC10F204T-I/MC | 17M0907 | PIC10F204T-I/MC | PIC10F204T-I/MC | PIC10F204T-I/MC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0160 KB | 16 KB | 0.0160 KB | |||
| ROM | 0.3840 KB | |||||
| ROM Type | Flash | Flash; FLASH |