Microchip Technology, Inc. 8-bit 8BIT SOT23 Embedded Microcontroller MCU PIC10F202T-E/OT

Description
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-E/OT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC10F202T-E/OT is an 8-bit microcontroller featuring a high-performance RISC CPU with a 4 MHz internal clock and a 1 µs instruction cycle. It supports 512 words of flash program memory and 24 bytes of SRAM, along with four I/O pins, three of which have individual direction control. The device includes a 2-level deep hardware stack and supports various addressing modes. Key features include a factory-calibrated 4 MHz precision internal oscillator, In-Circuit Serial Programming (ICSP), and In-Circuit Debugging (ICD) support. It also has built-in power management features such as Power-on Reset (POR), a Device Reset Timer (DRT), and a Watchdog Timer (WDT). The microcontroller operates with low power consumption, drawing less than 175 µA at 2V and 4 MHz, and features a standby current of 100 nA. The PIC10F202T-E/OT is designed for a wide operating voltage range of 2.0V to 5.5V and can function in industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. Its low-power, high-speed flash technology ensures 100,000 write cycles and over 40 years of data retention, making it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC10F202T-E/OT is an 8-bit microcontroller featuring a high-performance RISC CPU with a 4 MHz internal clock and a 1 µs instruction cycle. It supports 512 words of flash program memory and 24 bytes of SRAM, along with four I/O pins, three of which have individual direction control. The device includes a 2-level deep hardware stack and supports various addressing modes. Key features include a factory-calibrated 4 MHz precision internal oscillator, In-Circuit Serial Programming (ICSP), and In-Circuit Debugging (ICD) support. It also has built-in power management features such as Power-on Reset (POR), a Device Reset Timer (DRT), and a Watchdog Timer (WDT). The microcontroller operates with low power consumption, drawing less than 175 µA at 2V and 4 MHz, and features a standby current of 100 nA. The PIC10F202T-E/OT is designed for a wide operating voltage range of 2.0V to 5.5V and can function in industrial temperature ranges from -40°C to +85°C, with an extended option up to +125°C. Its low-power, high-speed flash technology ensures 100,000 write cycles and over 40 years of data retention, making it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F202T-E/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F202T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-E/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F202T-E/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F202T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F202T-E/OT - 889308-PIC10F202T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F202T-E/OT
889308-PIC10F202T-E/OT
Embedded - Embedded - Microcontrollers - PIC10F202T-E/OT 889308-PIC10F202T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 889308-PIC10F202T-E/ OT Series: PIC® 10F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6 Core Processor: PIC Speed: 4MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 3 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC10F202 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC10F202T-E/OT-ND, PIC10F202T-E/OTCT, PIC10F202T-E/OTTR, PIC10F202T-E/OTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 889308-PIC10F202T-E/OT
Series: PIC® 10F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 3
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC10F202
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC10F202T-E/OT-ND, PIC10F202T-E/OTCT, PIC10F202T-E/OTTR, PIC10F202T-E/OTDKR

Buy Now Datasheet
Microcontrollers - PIC10F202T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-E/OTTR-ND
Microcontrollers PIC10F202T-E/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F202T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-E/OTCT-ND
Microcontrollers PIC10F202T-E/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F202T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F202T-E/OTDKR-ND
Microcontrollers PIC10F202T-E/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F202T-E/OT
8-bit Microcontrollers - MCU PIC10F202T-E/OT
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23

8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23

Buy Now Datasheet
Microcontrollers - PIC10F202T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F202T-E/OT
Microcontrollers PIC10F202T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC10F202T-E/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F202T-E/OT
Embedded - Microcontrollers PIC10F202T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site Datasheet
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23 - 536-PIC10F202T-E/OT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23
536-PIC10F202T-E/OT
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23 536-PIC10F202T-E/OT
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23

8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23

Supplier's Site
Microcontrollers - PIC10F202T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F202T-E/OT
Microcontrollers PIC10F202T-E/OT
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F202T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F202T-E/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F202T-E/OT
IC MCU 8BIT 768B FLASH SOT23-6

IC MCU 8BIT 768B FLASH SOT23-6

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 08J9604 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
08J9604
Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 08J9604
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TSOP,6PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC10F202T-E/OT 889308-PIC10F202T-E/OT PIC10F202T-E/OTTR-ND PIC10F202T-E/OT PIC10F202T-E/OT PIC10F202T-E/OT 536-PIC10F202T-E/OT PIC10F202T-E/OT PIC10F202T-E/OT 08J9604
Product Name 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F202T-E/OT Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ext Temp SOT-23 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0240 KB 0.7680 KB 0.0240 KB 0.0240 KB 0.0240 KB 0.0240 KB 24 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers