ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 24MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 105
IC MCU 32BIT 1MB FLASH 64VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-48854-2-ND | MSP432P401YTRGCT | MSP432P401YTRGCT | MSP432P401YTRGCT | MSP432P401YTRGCT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 16 Bit | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |