MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP14
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, DIP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 1KB FLASH 14DIP
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2111IN14 | 296-27679-5-ND | MSP430G2111IN14 | 72R5894 | MSP430G2111IN14 | MSP430G2111IN14 | MSP430G2111IN14 |
| Product Name | MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller | Microcontrollers | Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-14; Product Range Texas Instruments | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | ||||||
| Bits | 16 Bit | ||||||
| RAM | 0.1250 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |