Texas Instruments MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IRHB32R

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2533IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2533IRHB32R
MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2533IRHB32R
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2533IRHB32R - 886040-MSP430G2533IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2533IRHB32R
886040-MSP430G2533IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2533IRHB32R 886040-MSP430G2533IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 886040-MSP430G2533IR HB32R Series: MSP430G2xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5) Core Processor: MSP430 Speed: 16MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430G2533 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430G2533IRHB32R-N D, 296-41342-2, 296-41342-1, 296-41342-6

Manufacturer: Texas Instruments
Win Source Part Number: 886040-MSP430G2533IRHB32R
Series: MSP430G2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Core Processor: MSP430
Speed: 16MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430G2533
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430G2533IRHB32R-ND, 296-41342-2, 296-41342-1, 296-41342-6

Buy Now Datasheet
Microcontrollers - 296-41342-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41342-6-ND
Microcontrollers 296-41342-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-41342-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41342-2-ND
Microcontrollers 296-41342-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-41342-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41342-1-ND
Microcontrollers 296-41342-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430G2533IRHB32R
16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430G2533IRHB32R
16MHz 16-bit MCU, 16KB Flash, 512B RAM, 8-ch 10-bit ADC, VQFN Product overview: MSP430G2533IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IRHB3 2R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 16KB Flash, 512B RAM, 8-ch 10-bit ADC, VQFN Product overview: MSP430G2533IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2533IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2533IRHB32R
16-bit Microcontrollers - MCU MSP430G2533IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2533IRHB32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2533IRHB32R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2533IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site
Microcontrollers - MSP430G2533IRHB32R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2533IRHB32R
Microcontrollers MSP430G2533IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2533IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2533IRHB32R
Microcontrollers MSP430G2533IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430G2533IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2533IRHB32R
Embedded - Microcontrollers MSP430G2533IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2533IRHB32R 886040-MSP430G2533IRHB32R 296-41342-6-ND 685-MSP430G2533IRHB32R MSP430G2533IRHB32R MSP430G2533IRHB32R MSP430G2533IRHB32R MSP430G2533IRHB32R MSP430G2533IRHB32R
Product Name MSP430G2533 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2533IRHB32R Microcontrollers 16-bit 16MHz 16KB VQFN Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers