Texas Instruments MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPZ

Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF - MSP430FR6989IPZ - Texas Instruments
Dallas, TX, United States
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF
MSP430FR6989IPZ
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPZ
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85

MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZ - 789815-MSP430FR6989IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZ
789815-MSP430FR6989IPZ
Embedded - Embedded - Microcontrollers - MSP430FR6989IPZ 789815-MSP430FR6989IPZ
Manufacturer: Texas Instruments Win Source Part Number: 789815-MSP430FR6989I PZ Series: MSP430 FRAM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR6989 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; Introduction Date: July 10, 2014 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 789815-MSP430FR6989IPZ
Series: MSP430 FRAM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR6989
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: July 10, 2014
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - 296-38379-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38379-5-ND
Microcontrollers 296-38379-5-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU
685-MSP430FR6989IPZ
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU 685-MSP430FR6989IPZ
16-Bit RISC MCU, 128KB FRAM, 83 I/O, 24MHz, Industrial, 100-LQFP Product overview: MSP430FR6989IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPZ can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 128KB FRAM, 83 I/O, 24MHz, Industrial, 100-LQFP Product overview: MSP430FR6989IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6989IPZ
16-bit Microcontrollers - MCU MSP430FR6989IPZ
16-bit Microcontrollers - MCU 16MHz ULP MCU

16-bit Microcontrollers - MCU 16MHz ULP MCU

Buy Now Datasheet
Microcontrollers - MSP430FR6989IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6989IPZ
Microcontrollers MSP430FR6989IPZ
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MSP430FR6989IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6989IPZ
Embedded - Microcontrollers MSP430FR6989IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet
Mcu, Fram, 16Bit, Msp430, 16Mhz, Lqfp100; Product Range Texas Instruments - 28AH4189 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Fram, 16Bit, Msp430, 16Mhz, Lqfp100; Product Range Texas Instruments
28AH4189
Mcu, Fram, 16Bit, Msp430, 16Mhz, Lqfp100; Product Range Texas Instruments 28AH4189
MCU, FRAM, 16BIT, MSP430, 16MHZ, LQFP100; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:2KB; No. of Pins:100Pins; RoHS Compliant: Yes

MCU, FRAM, 16BIT, MSP430, 16MHZ, LQFP100; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:2KB; No. of Pins:100Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6989IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6989IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6989IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site
Microcontrollers - MSP430FR6989IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6989IPZ
Microcontrollers MSP430FR6989IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR6989IPZ 789815-MSP430FR6989IPZ 296-38379-5-ND 685-MSP430FR6989IPZ MSP430FR6989IPZ MSP430FR6989IPZ MSP430FR6989IPZ 28AH4189 MSP430FR6989IPZ MSP430FR6989IPZ
Product Name MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF Embedded - Embedded - Microcontrollers - MSP430FR6989IPZ Microcontrollers Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, Fram, 16Bit, Msp430, 16Mhz, Lqfp100; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 2 KB 128 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers