PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP
IC MCU 8BIT 384B FLASH 8DIP
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH 8-PDIP
IC MCU 8BIT 384B FLASH 8DIP
8-bit Microcontrollers - MCU 384 B FL 16 RAM
Microcontroller RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F220-E/P-ND | PIC10F220-E/P | PIC10F220-E/P | PIC10F220-E/P | PIC10F220-E/P | 31K4978 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.0160 KB | 16 KB | 0.0160 KB | |||
| ROM | 0.3840 KB |